Hammond Manufacturing CRX37D8NC
- 收藏
- 对比
CRX37D8NC
1038-CRX37D8NC
其它
--
大陆
立即发货

HPS Centurion Open Core & Coil 380 Volts 37.8 Amps @ 50 Hz Line Reactor Rated at 25 HP and 3% Impedance. Overall Dims (6.5 x 5 x 6.13) @ 12 Lbs.
1最小包装量--
CRX37D8NC详情
Hammond Manufacturing CRX37D8NC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.546
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
Manufacturer
Hammond Power Solutions
Manufacturer Part Number
CRX37D8NC
系列
*
样式
Open Core & Coil
频率
50 Hz
CRX37D8NC拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。