Hammond Manufacturing CRX74D4PE
- 收藏
- 对比
CRX74D4PE
1038-CRX74D4PE
其它
--
大陆
立即发货

HPS Centurion Enclosed 380 Volts 74.4 Amps @ 50 Hz Line Reactor Rated at 50 HP and 5% Impedance. Overall Dims (14 x 14 x 12.13) @ 34 Lbs.
1最小包装量--
CRX74D4PE详情
Hammond Manufacturing CRX74D4PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.49
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
Manufacturer Part Number
CRX74D4PE
Manufacturer
Hammond Power Solutions
系列
*
零件状态
活跃
样式
Enclosed
频率
50 Hz
CRX74D4PE拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。