Hammond Manufacturing CS8818GG-108
- 收藏
- 对比
CS8818GG-108
1038-CS8818GG-108
无类别的
--
大陆
立即发货

CS8818GG-108 datasheet pdf and Unclassified product details from Hammond Manufacturing stock available at utmel
1最小包装量--
CS8818GG-108详情
Hammond Manufacturing CS8818GG-108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
CS8818GG-108拓展信息







哦! 它是空的。