Hammond Manufacturing CSBL600
- 收藏
- 对比
CSBL600详情
Hammond Manufacturing CSBL600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
包装/外壳
600
质量
1.000171kg
系列
CSB
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
不适用
配件类型
劈裂块
RoHS状态
ROHS3 Compliant
CSBL600拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing









哦! 它是空的。