Hammond Manufacturing CSD24248
- 收藏
- 对比
CSD24248
1038-CSD24248
箱
--
大陆
立即发货

Hoffman PN: CSD24248 Crosses to Hammond PN: EN4SD24248GY Hammond (24.00 x 24.00 x 8.00) ANSI 61 Gray Type 4 Mild Steel Wallmount Enclosure with Hinge Door with Quarter Turn/Handle. Shipping Weight 40 Lbs
1最小包装量--
CSD24248详情
Hammond Manufacturing CSD24248重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Polyolefin
Manufacturer Part Number
110075
Approvals
CSA, UL
Manufacturer
Brady
Panel Width
22.20
Attributes for sub
EN4SD24248GY (HAMND)
应用
热缩管
结构
Smooth, continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants
粘合剂
无
完成
Matte
硬件
Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
背景颜色
Blue
收缩率
3 to 1
标签宽度
1.015
宽度
24.00
高度
8.00
长度
24.00
标签高度
0.439
CSD24248拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。