Hammond Manufacturing CSD30248
- 收藏
- 对比
CSD30248
1038-CSD30248
箱
--
大陆
立即发货

Hoffman PN: CSD30248 Crosses to Hammond PN: EN4SD30248GY Hammond (30.00 x 24.00 x 8.00) ANSI 61 Gray Type 4 Mild Steel Wallmount Enclosure with Hinge Door with Quarter Turn/Handle. Shipping Weight 46 Lbs
1最小包装量--
CSD30248详情
Hammond Manufacturing CSD30248重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Danaher Controls
Panel Width
22.20
Attributes for sub
EN4SD30248GY (HAMND)
结构
Smooth, continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants
硬件
Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
宽度
24.00
高度
8.00
长度
30.00
CSD30248拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。