Hammond Manufacturing CWSC248G
- 收藏
- 对比
CWSC248G
1038-CWSC248G
其它
--
大陆
立即发货

Hammond Manufacturing Miscellaneous, CWSC Series
1最小包装量--
CWSC248G详情
Hammond Manufacturing CWSC248G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
35
Body Orientation
Straight
Shell Size / Insert Arrangement
36-15
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
35Signal
Manufacturer Part Number
CWSC248G
Manufacturer
Hammond Manufacturing
Unit Weight
9 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
RoHS
Details
系列
CWSC
类型
Circular
性别
RCP
子类别
Wire & Cable Management
接头数量
35(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
产品类别
Wire Ducting & Raceways
外壳电镀
Cadmium
产品类别
Wire Ducting & Raceways
应力消除
有
CWSC248G拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。