Hammond Manufacturing EJ10106AL
- 收藏
- 对比
EJ10106AL
1038-EJ10106AL
机架
--
大陆
立即发货

Hammond Manufacturing Enclosures, EJAL Series
1最小包装量--
EJ10106AL详情
Hammond Manufacturing EJ10106AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EJ10106AL
Approvals
CSA, UL
Manufacturer
Hammond Manufacturing
RoHS
有
Package Type
Box
ECCN
EAR99
系列
Eclipse Junior
类型
铰链盖
组成
Metallic
产品
接线盒
宽度
10 in
高度
10 in
长度
10 in
EJ10106AL拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。