Hammond Manufacturing FS500SP
- 收藏
- 对比
FS500SP
1038-FS500SP
无类别的
--
大陆
立即发货

Hammond Power Solutions Transformers, HPS Fusion Series
1最小包装量--
FS500SP详情
Hammond Manufacturing FS500SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
Manufacturer Part Number
FS500SP
Approvals
CE, CSA, UL
Insulation Class
B级
Manufacturer
Hammond Power Solutions
Mounting
Panel
终端
螺丝端子
类型
Control
结构
Bolted core
频率
50/60 Hz
VA 额定功率
500
相位
1
宽度
4.6
高度
4.6
长度
7.2
FS500SP拓展信息







哦! 它是空的。