Hammond Manufacturing FS500SR
- 收藏
- 对比
FS500SR
1038-FS500SR
无类别的
--
大陆
立即发货

Hammond Power Solutions Transformers, HPS Fusion Series
1最小包装量--
FS500SR详情
Hammond Manufacturing FS500SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
RoHS
有
Manufacturer
Hammond Power Solutions
Insulation Class
B级
Approvals
CE, CSA, UL
Manufacturer Part Number
FS500SR
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
终端
螺丝端子
类型
Control
结构
Bolted core
频率
50/60 Hz
VA 额定功率
500 VA
相位
1
宽度
4.6
高度
4.6
长度
7.2
FS500SR拓展信息







哦! 它是空的。