Hammond Manufacturing FS50SR
- 收藏
- 对比
FS50SR
1038-FS50SR
无类别的
--
大陆
立即发货

HPS 50 VA indoor enclosed transformer with 208 x 416 Primary and 12 x 24 Secondary Voltage at 50/60 Hz and 4.17/2.08 Output Amps. Overall Dims (2.7 x 5.9 x 3.33) at 2.4 Lbs. HPS Part Number:FS50SR
1最小包装量--
FS50SR详情
Hammond Manufacturing FS50SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
Manufacturer Part Number
FS50SR
Approvals
CE, CSA, UL
Insulation Class
B级
Manufacturer
Hammond Power Solutions
RoHS
有
Mounting
Panel
系列
*
零件状态
活跃
终端
螺丝端子
类型
Control
结构
Bolted core
频率
50/60 Hz
VA 额定功率
50
相位
1
宽度
2.7
高度
3.33
长度
5.9
FS50SR拓展信息







哦! 它是空的。