Hammond Manufacturing HP12PCLG
- 收藏
- 对比
HP12PCLG
1038-HP12PCLG
配件
--
大陆
立即发货

Hammond Manufacturing Miscellaneous, HPN4PC Series
1最小包装量--
HP12PCLG详情
Hammond Manufacturing HP12PCLG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PC
Manufacturer Part Number
HP12PCLG
Manufacturer
Hammond Manufacturing
For Use With
UL & CSA Enclosures
NEMA Rating
NEMA 1, 3, 3R, 4, 4X
Unit Weight
1.599999 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
RoHS
Details
系列
HPN4PC
类型
Plug
子类别
Wire & Cable Management
产品类别
孔塞
产品类别
Conduit Fittings & Accessories
知识产权评级
-
HP12PCLG拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。