Hammond Manufacturing HW24308SSHK
- 收藏
- 对比
HW24308SSHK
1038-HW24308SSHK
机架
--
大陆
立即发货

Hammond Manufacturing Enclosures, HWSSHK Series
1最小包装量--
HW24308SSHK详情
Hammond Manufacturing HW24308SSHK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
304 Stainless Steel
Manufacturer Part Number
HW24308SSHK
Approvals
CE, CSA, UL
Manufacturer
Hammond Manufacturing
RoHS
有
Package Type
Box
ECCN
EAR99
Unit Weight
76 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
系列
HWN4SSHK
组成
Metallic
子类别
Enclosures, Racks and Boxes
深度
8
产品类别
电气柜
产品
壁挂式机柜
产品类别
电气柜
高度
24
宽度
30
HW24308SSHK拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。