Hammond Manufacturing HW302412SSHK
- 收藏
- 对比
HW302412SSHK
1038-HW302412SSHK
机架
--
大陆
立即发货

Hammond Manufacturing Enclosures, HWSSHK Series
1最小包装量--
HW302412SSHK详情
Hammond Manufacturing HW302412SSHK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
304 Stainless Steel
RoHS
有
Manufacturer Part Number
HW302412SSHK
Approvals
CE, CSA, UL
Manufacturer
Hammond Manufacturing
Package Type
Box
ECCN
EAR99
Unit Weight
82 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
系列
HWN4SSHK
组成
Metallic
子类别
Enclosures, Racks and Boxes
深度
12
产品类别
电气柜
产品
壁挂式机柜
产品类别
电气柜
宽度
24
高度
30
HW302412SSHK拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。