Hammond Manufacturing LFK55
- 收藏
- 对比
LFK55详情
Hammond Manufacturing LFK55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
包装/外壳
Aluminum
材料
Metal, Aluminum
质量
1.000171kg
系列
1481L3R
已出版
2015
尺寸/尺寸
3.150Lx3.000W 80.01mmx76.20mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Filter
颜色
Natural
RoHS状态
ROHS3 Compliant
LFK55拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing









哦! 它是空的。