Hammond Manufacturing MG3A1500SBSCHC0
- 收藏
- 对比
MG3A1500SBSCHC0
1038-MG3A1500SBSCHC0
其它
--
大陆
立即发货

Hammond Power Solutions Miscellaneous
1最小包装量--
MG3A1500SBSCHC0详情
Hammond Manufacturing MG3A1500SBSCHC0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-BEAA03000
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
Phase Type
3PH - Delta - Wye
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
效率
DOE 2016/NRCan 2019
输入电压
4.5~5.5 VDC
知识产权评级
IP65
MG3A1500SBSCHC0拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。