Hammond Manufacturing MV3S500RPC
- 收藏
- 对比
MV3S500RPC
1038-MV3S500RPC
无类别的
--
大陆
立即发货

MV3S500RPC datasheet pdf and Unclassified product details from Hammond Manufacturing stock available at utmel
1最小包装量--
MV3S500RPC详情
Hammond Manufacturing MV3S500RPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
MP0044
Approvals
CE, cURus, CSA, UL
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Compressor, Fan, Pump
极数
4
转速/转速
1,800 RPM
相位
3
MV3S500RPC拓展信息







哦! 它是空的。