Hammond Manufacturing N1JP2012
- 收藏
- 对比
N1JP2012详情
Hammond Manufacturing N1JP2012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
底架
Panel
材料
Metal, Steel
系列
N1J
尺寸/尺寸
18.250Lx10.250W 463.55mmx260.35mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Panel, Inner
颜色
Gray
长度
463.55mm
宽度
260.35mm
RoHS状态
ROHS3 Compliant
N1JP2012拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing









哦! 它是空的。