Hammond Manufacturing PBFS19005WH
- 收藏
- 对比
PBFS19005WH
1038-PBFS19005WH
机架组件
--
大陆
立即发货

Hammond Manufacturing Miscellaneous, PBFS Series
1最小包装量--
PBFS19005WH详情
Hammond Manufacturing PBFS19005WH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal, Steel
质量
-
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Micro Commercial Components (MCC)
Brand
Micro Commercial Components (MCC)
Manufacturer Part Number
PBFS19005WH
Unit Weight
1.599999 oz
RoHS
Details
Package
Bag
厂商
Hammond Manufacturing
Product Status
活跃
For Use With/Related Products
PBFS Series
系列
PBFS
尺寸/尺寸
5.250 H (133.35mm)
类型
Panel
颜色
White
子类别
Transistors
产品类别
BJTs - Bipolar Transistors
通风系统
Non-Vented
特征
-
产品类别
Bipolar Transistors - BJT
PBFS19005WH拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。