Hammond Manufacturing PBFS19010WH
- 收藏
- 对比
PBFS19010WH
1038-PBFS19010WH
机架组件
--
大陆
立即发货

Hammond Manufacturing Miscellaneous, PBFS Series
1最小包装量--
PBFS19010WH详情
Hammond Manufacturing PBFS19010WH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal, Steel
质量
-
Manufacturer Part Number
PBFS19010WH
Manufacturer
Hammond Manufacturing
Unit Weight
1.599999 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
RoHS
Details
Package
Bag
厂商
Hammond Manufacturing
Product Status
活跃
For Use With/Related Products
PBFS Series
系列
PBFS
尺寸/尺寸
10.500 H (266.70mm)
类型
Panel
颜色
White
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
通风系统
Non-Vented
特征
-
产品类别
Racks & Rack Cabinet Accessories
PBFS19010WH拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。