Hammond Manufacturing PBPA24015UNF
- 收藏
- 对比
PBPA24015UNF
1038-PBPA24015UNF
机架
--
大陆
立即发货

Rack - Aluminum Panel - Hammond Manufacturing - PBPA24015UNF
1最小包装量--
PBPA24015UNF详情
Hammond Manufacturing PBPA24015UNF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
底架
Panel
Manufacturer Part Number
CB35221407
Approvals
CE, CSA, UL
Manufacturer
Bussmann
Package Type
Bag
ECCN
EAR99
RoHS
Non-Compliant
颜色
Black
极数
14
连接类型
螺钉夹紧
PBPA24015UNF拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。