Hammond Manufacturing Q007PEKF
- 收藏
- 对比
Q007PEKF
1038-Q007PEKF
无类别的
--
大陆
立即发货

HPS encapsulated 7.5 kVA Transformer with CU Shield - above 500VA windings and 600 Primary and 120/240 Secondary Voltage Unit is in a Type 3R Enclosure with 115C Temperature Rise.
1最小包装量--
Q007PEKF详情
Hammond Manufacturing Q007PEKF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Type 3R
Manufacturer Part Number
Q007PEKF
Approvals
UL
Insulation Class
B级
Manufacturer
Hammond Power Solutions
Mounting
Wall
系列
*
零件状态
活跃
类型
Distribution
VA 额定功率
7,500 VA
相位
1
Q007PEKF拓展信息







哦! 它是空的。