Hammond Manufacturing S88818
- 收藏
- 对比
S88818详情
Hammond Manufacturing S88818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Box
材料
Metal, Steel
尺寸/尺寸
10.000Lx8.000W 254.00mmx203.20mm
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
颜色
Black
容器类型
Box
面积(长 x 宽)
80.0in2 (516cm2)
高度
4.000 101.60mm
长度
254mm
宽度
203.2mm
RoHS状态
Non-RoHS Compliant
S88818拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。