Hammond Manufacturing SC1554
- 收藏
- 对比
SC1554
1038-SC1554
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases 1554/1555 SCREW PACK
1最小包装量--
SC1554详情
Hammond Manufacturing SC1554重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
RoHS
Details
Cover Color
-
NEMA Rating
-
系列
1554D
类型
Screw
颜色
Silver
房屋颜色
Silver
产品
Hardware
知识产权评级
-
长度
20 mm
SC1554拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。