Hammond Manufacturing V24030
- 收藏
- 对比
V24030
1038-V24030
无类别的
--
大陆
立即发货

V24030 datasheet pdf and Unclassified product details from Hammond Manufacturing stock available at utmel
1最小包装量--
V24030详情
Hammond Manufacturing V24030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27/7
Cable use
Networks
Cable features
Flame-retardant,incl. detent,Twin shield,double shielding,PUR coating,UL-approved
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
屏蔽/屏蔽
S/FTP
V24030拓展信息







哦! 它是空的。