CDP1802AD详情
HARRIS CDP1802AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Model
Surface mounting
Package Description
,
Manufacturer Part Number
CDP1802AD
Manufacturer
Thomson Consumer Electronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
THOMSON CONSUMER ELECTRONICS
Risk Rank
5.8
深度
181
Reach合规守则
unknown
宽度
100
高度
84
CDP1802AD拓展信息








哦! 它是空的。