G10NB37LZD7(9094详情
HARRIS G10NB37LZD7(9094重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
2.6
Core identification
Colour
Nominal cross section conductor
1
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Green
Nominal voltage U
500
Conductor category
Class 6 = very flexible
G10NB37LZD7(9094拓展信息








哦! 它是空的。