S3884详情
HARRIS S3884重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
18
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A18-4P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Range
S3881
应用
Cleaning, Degreasing
触点性别
Pin
长度
2.01 Inches
直径
1.12 Inches
0个相似型号
S3884拓展信息








哦! 它是空的。