0304 05-1详情
HARTING 0304 05-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE009B01C006
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Surface
Part Life Cycle Code
活跃
Ihs Manufacturer
HARTING ELECTRONICS GMBH & CO KG
Risk Rank
5.57
终端
Screw
连接器类型
互联装置
样式
Open
Reach合规守则
compliant
线圈电压
480 VAC
线圈型
Magnetic
辅助触点
1NC
行业标准
IEC
0304 05-1拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。