09200030801 09200032711详情
HARTING 09200030801 09200032711重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG23M0070VFFJ
Voltage, Rating
230 → 400 V
系列
Han A
类型
Coupler Kit
性别
Female
额定电流
70 A
接头数量
3 + PE
09200030801 09200032711拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。