09300100398详情
HARTING 09300100398重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series1
Rear Fit
Connector series
Han® B
Case
size 10B
Mechanical mounting
for panel mounting
Locking system
with latch
Connector variant1
without frame
Connector variant
mounting the insert from the back
Spatial orientation
straight
Enclosure material
aluminium alloy
Insert mounting
57x27mm
Gross weight
100g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
09300100398拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。