09300101305详情
HARTING 09300101305重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
Rohs Code
有
Manufacturer Part Number
09300101305
Manufacturer
HARTING Technology Group
Part Life Cycle Code
活跃
Ihs Manufacturer
HARTING ELECTRONICS GMBH & CO KG
Risk Rank
5.71
Reach合规守则
compliant
连接器支持类型
连接器附件
防紫外线
无
09300101305拓展信息








哦! 它是空的。