注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥330.122798
10
¥311.436603
100
¥293.808117
500
¥277.177464
1000
¥261.488175
09300240397详情
HARTING 09300240397重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series1
Rear Fit
Connector series
Han® B
Case
size 24B
Mechanical mounting
for panel mounting
Locking system
with latch
Connector variant
mounting the insert from the back
Spatial orientation
straight
Enclosure material
aluminium alloy
Insert mounting
104x27mm
Gross weight
177.5g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
09300240397拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING







哦! 它是空的。