09300240498详情
HARTING 09300240498重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
防紫外线
无
09300240498拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。