09307100303详情
HARTING 09307100303重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han® B
Case
size 10B
Mechanical mounting
for panel mounting
Locking system
with latch
Spatial orientation
straight
Enclosure material
aluminium alloy
Colour
black
Insert mounting
57x27mm
Gross weight
1g
Certificates
RoHS compliant
09307100303拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。