09352310421详情
HARTING 09352310421重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
压接
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other
Connectable conductor cross section multi-wired
0.25 - 2.5
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
09352310421拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。