09352534 /详情
HARTING 09352534 /重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
TP33Y09352534
Manufacturer
APEM Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
APEM COMPONENTS INC
Risk Rank
5.67
Manufacturer Series
TP
JESD-609代码
e3
端子表面处理
Tin (Sn)
Reach合规守则
compliant
开关类型
按钮开关
09352534 /拓展信息








哦! 它是空的。