09370241301详情
HARTING 09370241301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP66
Inflammability class of insulation material according to with UL94
Other
For Use With
Harting Han M Series Heavy Duty Connectors
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
HARTING
Brand
HARTING
RoHS
Details
Manufacturer Part Number
09370241301
Part Life Cycle Code
活跃
Ihs Manufacturer
HARTING ELECTRONICS GMBH & CO KG
Risk Rank
2.1
子类别
Headers & Wire Housings
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
防紫外线
有
09370241301拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。