09380123002详情
HARTING 09380123002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
压接
Rated current In
100
Connectable conductor cross section fine-strand without cable end sleeve
10 - 25
Material connector insert
Thermoplastic
Material of contact surface
Other
Material contact
Other
Contact insert without contacts
有
Connectable conductor cross section multi-wired
10 - 25
Pollution degree
3
With wire protection
无
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
RoHS
Details
Manufacturer Part Number
09380123002
Part Life Cycle Code
活跃
Ihs Manufacturer
HARTING ELECTRONICS GMBH & CO KG
Risk Rank
5.72
连接器类型
矩形连接器
子类别
Headers & Wire Housings
Reach合规守则
compliant
终端样式
Crimp
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
09380123002拓展信息








哦! 它是空的。