09400160371详情
HARTING 09400160371重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
217g
Insert mounting
77.5x27mm
IP rating1
IPX9K
Enclosure material
aluminium alloy
Locking system
threaded joint
Case
size 16B
Connector series
Han® HPR
Type of enclosure
for HDC connectors
Operating temperature
-40...125°C
IP rating
IP65
09400160371拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。