09405105411详情
HARTING 09405105411重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
RoHS
Details
Boardlocks
螺钉锁紧
Housing / Hood Size
10HPR
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
HARTING
Product Status
活跃
For Use With/Related Products
Han® HPR Housings
系列
Han® HPR
房屋颜色
Black
配件类型
保护罩
规格说明
螺纹锁
产品
Accessories
知识产权评级
65, 68, 69
评级结果
IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof
09405105411拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。