09452251761详情
HARTING 09452251761重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other
Degree of protection (IP), mounted
Other
Inflammability class of insulation material according to with UL94
Other
0个相似型号
09452251761拓展信息
73300009965
HARTING
09210009913
HARTING
6104100001700
HARTING
6104100010300
HARTING
73160723101
HARTING
7309205321520
HARTING
09205101440
HARTING
6104100013400
HARTING
6104100008300
HARTING
09140061706
HARTING








哦! 它是空的。