09482847756011详情
HARTING 09482847756011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
CR420KPC033B
Approvals
CE, CSA, UL
Contact Materials
Silver
Manufacturer
GE
Mounting
Plug In
Risk Rank
5.57
Ihs Manufacturer
HARTING ELECTRONICS GMBH & CO KG
Part Life Cycle Code
活跃
终端
螺丝端子
触点
3PDT
达到SVHC
unknown
09482847756011拓展信息








哦! 它是空的。