09488686572025详情
HARTING 09488686572025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Non-Ventilated
Manufacturer Part Number
Y981
Manufacturer
Marathon Electric
Part Life Cycle Code
活跃
Ihs Manufacturer
HARTING ELECTRONICS GMBH & CO KG
Risk Rank
5.57
类型
Vector Duty
组成
Cast Iron
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
转速/转速
1,765 RPM
相位
3
09488686572025拓展信息








哦! 它是空的。