14020421404000详情
HARTING 14020421404000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
17.5
Material of contact surface
Tin
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
0个相似型号
14020421404000拓展信息








哦! 它是空的。