14122014001000详情
HARTING 14122014001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
11
Material of contact surface
Tin
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
HARTING
Brand
HARTING
RoHS
Details
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
14122014001000拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。