14310915402000详情
HARTING 14310915402000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
BKAD2
厂商
ITT Cannon, LLC
Product Status
活跃
Type of electric connection
Other
Rated current In
10
Material of contact surface
Tin
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
HARTING
Brand
HARTING
系列
*
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
14310915402000拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。