19400061271详情
HARTING 19400061271重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han® HPR
Case
size 6B
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system
threaded joint
Spatial orientation
straight
Enclosure material
aluminium alloy
Gland thread
M25
IP rating1
IPX9K
Number of gland holes
1
Insert mounting
44x27mm
Gross weight
869g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19400061271拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。