19400160410详情
HARTING 19400160410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han® HPR
Case
size 16B
Enclosure material
aluminium alloy
IP rating1
IPX9K
Gross weight
545g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19400160410拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。