19400160553详情
HARTING 19400160553重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han® HPR
Case
size 16B
Locking system
threaded joint
Enclosure material
aluminium alloy
IP rating1
IPX9K
Insert mounting
77.5x27mm
Gross weight
697g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19400160553拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。